ABB AB Pillow Block/Bearing Housing P2B-SC-010

Description
BEARING, PILLOW BLOCK, 5/8 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, PILLOW BLOCK, 5/8 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467739 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467739
Pillow Block/Bearing Housing 64467739
BEARING, PILLOW BLOCK, 5/8 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BEARING, PILLOW BLOCK, 5/8 INCH BORE, 2 BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467739
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-5/8 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details