ABB AB Pillow Block/Bearing Housing P2B-SC-008

Description
PILLOW BLOCK, 203 SERIES, 1/2IN BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, 203 SERIES, 1/2IN BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467727 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467727
Pillow Block/Bearing Housing 64467727
PILLOW BLOCK, 203 SERIES, 1/2IN BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, 203 SERIES, 1/2IN BORE, 2-BOLT HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467727
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
2-3/8 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21238 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details