ABB AB Pillow Block/Bearing Housing P2B-S2-211R

Description
PILLOW BLOCK ROLLER BEARING UNIT, BORE DIAMETER 2 11/16 IN., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED), P2B-S2-211R. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING UNIT, BORE DIAMETER 2 11/16 IN., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED), P2B-S2-211R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116670309 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116670309
Pillow Block/Bearing Housing 116670309
PILLOW BLOCK ROLLER BEARING UNIT, BORE DIAMETER 2 11/16 IN., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED), P2B-S2-211R. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT, BORE DIAMETER 2 11/16 IN., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED), P2B-S2-211R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116670309
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Specs
Housing Aluminum
Width 3.33 inch (84.58 mm)
Height 2.62 inch (66.55 mm)
View Details