ABB AB Pillow Block/Bearing Housing P2B-S2-207RE

Description
SPHERICAL ROLLER BEARING, 2.4375INCH BORE, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 2.4375INCH BORE, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467637 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467637
Pillow Block/Bearing Housing 64467637
SPHERICAL ROLLER BEARING, 2.4375INCH BORE, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 2.4375INCH BORE, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467637
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Low Center Height Pillow Block Units - P2BL Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 2.94 inch (12.7 to 74.6 mm)
View Details
2 suppliers