ABB AB Pillow Block/Bearing Housing P2B-S2-115RE

Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115RE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115RE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467592 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467592
Pillow Block/Bearing Housing 64467592
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115RE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115RE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467592
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details