ABB AB Pillow Block/Bearing Housing P2B-S2-115R

Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115R. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467588 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467588
Pillow Block/Bearing Housing 64467588
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115R. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467588
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details