ABB AB Pillow Block/Bearing Housing P2B-S2-115LE

Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115LE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115LE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467584 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467584
Pillow Block/Bearing Housing 64467584
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115LE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-115LE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467584
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details