ABB AB Pillow Block/Bearing Housing P2B-S2-107RE

Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107RE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107RE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467536 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467536
Pillow Block/Bearing Housing 64467536
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107RE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107RE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467536
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BBH14G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details