ABB AB Pillow Block/Bearing Housing P2B-S2-107R

Description
BEARING UNIT, PILLOW BLOCK, SPHERICAL ROLLER, 1-7/16 INCH BORE DIAMETER, 2.63 INCH BORE LENGTH, 2-BOLT BASE, CAST IRON MATERIAL, NON-EXPANSION/FIXED. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING UNIT, PILLOW BLOCK, SPHERICAL ROLLER, 1-7/16 INCH BORE DIAMETER, 2.63 INCH BORE LENGTH, 2-BOLT BASE, CAST IRON MATERIAL, NON-EXPANSION/FIXED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467532 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467532
Pillow Block/Bearing Housing 64467532
BEARING UNIT, PILLOW BLOCK, SPHERICAL ROLLER, 1-7/16 INCH BORE DIAMETER, 2.63 INCH BORE LENGTH, 2-BOLT BASE, CAST IRON MATERIAL, NON-EXPANSION/FIXED. FREE 2 YEAR RADWELL WARRANTY

BEARING UNIT, PILLOW BLOCK, SPHERICAL ROLLER, 1-7/16 INCH BORE DIAMETER, 2.63 INCH BORE LENGTH, 2-BOLT BASE, CAST IRON MATERIAL, NON-EXPANSION/FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467532
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.3125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS313 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Specs
Bearing Type Spherical Roller
Bearing Plastic
View Details