ABB AB Pillow Block/Bearing Housing P2B-S2-107L

Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107L. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467524 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467524
Pillow Block/Bearing Housing 64467524
SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107L. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 2-BOLT PILLOW BLOCK, CLASS 30 CAST IRON,P2B-S2-107L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467524
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details