ABB AB Pillow Block/Bearing Housing P2B-LTB7-108

Description
PILLOW BLOCK PLAIN SLEEVE BEARING, TWO-BOLT BASE, 1-1/2IN BORE, CAST IRON, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK PLAIN SLEEVE BEARING, TWO-BOLT BASE, 1-1/2IN BORE, CAST IRON, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 111282749 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
111282749
Pillow Block/Bearing Housing 111282749
PILLOW BLOCK PLAIN SLEEVE BEARING, TWO-BOLT BASE, 1-1/2IN BORE, CAST IRON, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK PLAIN SLEEVE BEARING, TWO-BOLT BASE, 1-1/2IN BORE, CAST IRON, STANDARD DUTY, NON-EXPANSION BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 111282749
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details