ABB AB Pillow Block/Bearing Housing P2B-LT10-112

Description
PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON,P2B-LT10-112. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON,P2B-LT10-112. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116669764 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116669764
Pillow Block/Bearing Housing 116669764
PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON,P2B-LT10-112. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING, PILLOW BLOCK, 2-BOLT, CAST IRON,P2B-LT10-112. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116669764
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details