ABB AB Pillow Block/Bearing Housing P2B-IP-207L

Description
BEARING, SPHERICAL ROLLER, 2.4375 INCH BORE DIAMETER, 2 BOLT BASE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SPHERICAL ROLLER, 2.4375 INCH BORE DIAMETER, 2 BOLT BASE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467189 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467189
Pillow Block/Bearing Housing 64467189
BEARING, SPHERICAL ROLLER, 2.4375 INCH BORE DIAMETER, 2 BOLT BASE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BEARING, SPHERICAL ROLLER, 2.4375 INCH BORE DIAMETER, 2 BOLT BASE, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467189
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
2-3/16 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plastic Pillow Block Bearings - PPL206-STL-1-3/16 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
View Details