ABB AB Pillow Block/Bearing Housing P2B-GTH-207-E

Description
STANDARD BALL BEARING,P2B-GTH-207- E. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING,P2B-GTH-207- E. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 110334663 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
110334663
Pillow Block/Bearing Housing 110334663
STANDARD BALL BEARING,P2B-GTH-207- E. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING,P2B-GTH-207-E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 110334663
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Miniature Pillow Block Mounted Bearing - BD1410P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details