ABB AB Pillow Block/Bearing Housing P2B-GTEZ-111-PCR

Description
WASHDOWN BALL BEARING,P2B-GTEZ-111 -PCR. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN BALL BEARING,P2B-GTEZ-111 -PCR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116667969 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116667969
Pillow Block/Bearing Housing 116667969
WASHDOWN BALL BEARING,P2B-GTEZ-111 -PCR. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN BALL BEARING,P2B-GTEZ-111-PCR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116667969
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details