ABB AB Pillow Block/Bearing Housing P2B-GTB-30M

Description
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 30 MM BORE, 158.8 MM OVERALL LENGTH, 81 MM OVERALL HEIGHT, 44.5 MM BASE WIDTH, NORMAL DUTY, NON-EXPANSION BEARING FIXED. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 30 MM BORE, 158.8 MM OVERALL LENGTH, 81 MM OVERALL HEIGHT, 44.5 MM BASE WIDTH, NORMAL DUTY, NON-EXPANSION BEARING FIXED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116667714 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116667714
Pillow Block/Bearing Housing 116667714
PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 30 MM BORE, 158.8 MM OVERALL LENGTH, 81 MM OVERALL HEIGHT, 44.5 MM BASE WIDTH, NORMAL DUTY, NON-EXPANSION BEARING FIXED. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT,TWO-BOLT BASE, 30 MM BORE, 158.8 MM OVERALL LENGTH, 81 MM OVERALL HEIGHT, 44.5 MM BASE WIDTH, NORMAL DUTY, NON-EXPANSION BEARING FIXED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116667714
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB10 - TSPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 450 lbs (204 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details