ABB AB Pillow Block/Bearing Housing P2B-GTB-108

Description
BALL BEARING, PILLOW BLOCK, 1-1/2 INCH BORE, 7-1/4 INCH LENGTH, 2 BOLT, 5600 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, 1-1/2 INCH BORE, 7-1/4 INCH LENGTH, 2 BOLT, 5600 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64467029 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64467029
Pillow Block/Bearing Housing 64467029
BALL BEARING, PILLOW BLOCK, 1-1/2 INCH BORE, 7-1/4 INCH LENGTH, 2 BOLT, 5600 RPM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, 1-1/2 INCH BORE, 7-1/4 INCH LENGTH, 2 BOLT, 5600 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64467029
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details