ABB AB Pillow Block/Bearing Housing P2B-E-103R TYPE E-XTRA

Description
TAPERED ROLLER BEARING,P2B-E-103R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING,P2B-E-103R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116666481 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116666481
Pillow Block/Bearing Housing 116666481
TAPERED ROLLER BEARING,P2B-E-103R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING,P2B-E-103R TYPE E-XTRA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116666481
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Miniature Pillow Block Mounted Bearing - BDN6 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details