ABB AB Pillow Block/Bearing Housing P2B-DLM-200

Description
BALL BEARING, PILLOW BLOCK, 211 SERIES, 2 IN BORE, 2 BOLT, 9 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, 211 SERIES, 2 IN BORE, 2 BOLT, 9 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476448 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476448
Pillow Block/Bearing Housing 64476448
BALL BEARING, PILLOW BLOCK, 211 SERIES, 2 IN BORE, 2 BOLT, 9 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, 211 SERIES, 2 IN BORE, 2 BOLT, 9 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476448
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-9/16 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Miniature Pillow Block Mounted Bearing - BD1508P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details