ABB AB Pillow Block/Bearing Housing P2B-DLM-103

Description
PILLOW BLOCK BEARING, 1-3/16IN BORE, 2-BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1-3/16IN BORE, 2-BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476422 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476422
Pillow Block/Bearing Housing 64476422
PILLOW BLOCK BEARING, 1-3/16IN BORE, 2-BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1-3/16IN BORE, 2-BOLT, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476422
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SS6UTFB8 - TSS6UTFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 530 lbs (240 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Miniature Pillow Block Mounted Bearing - BD1410P - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details