ABB AB Pillow Block/Bearing Housing P2B-DLEZ-107-PCR

Description
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, POLYMER,P2B-DLEZ-107 -PCR. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, POLYMER,P2B-DLEZ-107 -PCR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476374 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476374
Pillow Block/Bearing Housing 64476374
WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, POLYMER,P2B-DLEZ-107 -PCR. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN BALL BEARING, 2-BOLT PILLOW BLOCK HOUSING, POLYMER,P2B-DLEZ-107-PCR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476374
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast Iron
Length 7.09 inch (180 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details