ABB AB Pillow Block/Bearing Housing P2B-DL-207

Description
BALL BEARING, 2 BOLT PILLOW BLOCK, 2-7/16 INCH BORE, 2-3/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, 6-7/8 INCH MINIMUM BOLT SPACING, 7-15/16 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 2 BOLT PILLOW BLOCK, 2-7/16 INCH BORE, 2-3/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, 6-7/8 INCH MINIMUM BOLT SPACING, 7-15/16 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476172 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476172
Pillow Block/Bearing Housing 64476172
BALL BEARING, 2 BOLT PILLOW BLOCK, 2-7/16 INCH BORE, 2-3/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, 6-7/8 INCH MINIMUM BOLT SPACING, 7-15/16 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 2 BOLT PILLOW BLOCK, 2-7/16 INCH BORE, 2-3/4 INCH BASE TO CENTER HEIGHT, CONCENTRIC COLLAR MOUNT, 6-7/8 INCH MINIMUM BOLT SPACING, 7-15/16 INCH BOLT SPACING MAXIMUM, RE-LUBRICATABLE, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476172
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
1-3/8 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20722 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Specs
Housing Aluminum
Width 2.75 inch (69.85 mm)
Height 1.56 inch (39.62 mm)
View Details