ABB AB Pillow Block/Bearing Housing P2B-DL-200

Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DL-200. FREE 2 YEAR RADWELL WARRANTY
Description
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DL-200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476164 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476164
Pillow Block/Bearing Housing 64476164
STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DL-200. FREE 2 YEAR RADWELL WARRANTY

STANDARD BALL BEARING, 2-BOLT PILLOW BLOCK, CAST IRON,P2B-DL-200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476164
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details