ABB AB Pillow Block/Bearing Housing P2B-DL-115

Description
PILLOW BLOCK BEARING, 210 SERIES, 1.9375 INCH BORE DIA., 2.25 INCH BASE TO BORE CENTERLINE, TWO-BOLT MOUNTING, 7891 LB RADIL DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 210 SERIES, 1.9375 INCH BORE DIA., 2.25 INCH BASE TO BORE CENTERLINE, TWO-BOLT MOUNTING, 7891 LB RADIL DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64476160 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64476160
Pillow Block/Bearing Housing 64476160
PILLOW BLOCK BEARING, 210 SERIES, 1.9375 INCH BORE DIA., 2.25 INCH BASE TO BORE CENTERLINE, TWO-BOLT MOUNTING, 7891 LB RADIL DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 210 SERIES, 1.9375 INCH BORE DIA., 2.25 INCH BASE TO BORE CENTERLINE, TWO-BOLT MOUNTING, 7891 LB RADIL DYNAMIC LOAD CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pillow Block/Bearing Housing -  - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
Pillow Block/Bearing Housing
BALDOR DODGE Machine Parts P2B-DL-115

BALDOR DODGE Machine Parts P2B-DL-115

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64476160
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB8OPN - TSPB-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 230 lbs (104 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details