ABB AB Pillow Block/Bearing Housing P2B-DI-200R

Description
ROLLER BEARING, PILLOW BLOCK, 2 INCH BORE, 10 INCH OVERALL LENGTH, 6.27 INCH OVERALL HEIGHT, 2.53 INCH BASE WIDTH, 9300 LB RADIAL DYNAMIC, 43000 LB RADIAL STATIC, 3050 RPM, TAPERED ROLLER,. SPLIT PILLOW, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, PILLOW BLOCK, 2 INCH BORE, 10 INCH OVERALL LENGTH, 6.27 INCH OVERALL HEIGHT, 2.53 INCH BASE WIDTH, 9300 LB RADIAL DYNAMIC, 43000 LB RADIAL STATIC, 3050 RPM, TAPERED ROLLER,. SPLIT PILLOW, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64475978 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64475978
Pillow Block/Bearing Housing 64475978
ROLLER BEARING, PILLOW BLOCK, 2 INCH BORE, 10 INCH OVERALL LENGTH, 6.27 INCH OVERALL HEIGHT, 2.53 INCH BASE WIDTH, 9300 LB RADIAL DYNAMIC, 43000 LB RADIAL STATIC, 3050 RPM, TAPERED ROLLER,. SPLIT PILLOW, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, PILLOW BLOCK, 2 INCH BORE, 10 INCH OVERALL LENGTH, 6.27 INCH OVERALL HEIGHT, 2.53 INCH BASE WIDTH, 9300 LB RADIAL DYNAMIC, 43000 LB RADIAL STATIC, 3050 RPM, TAPERED ROLLER,. SPLIT PILLOW, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64475978
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

3-1/4 in. ID, 12 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details