ABB AB Pillow Block/Bearing Housing P2B-BZSP-115

Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-15/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-15/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 64475724 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
64475724
Pillow Block/Bearing Housing 64475724
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-15/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON, 1-15/16INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 64475724
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plastic Pillow Block Bearings - PPL205-STL-7/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.8750 inch (22.22 mm)
View Details