ABB AB Pillow Block/Bearing Housing P2B-BASO-111

Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-111. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-111. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116664919 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116664919
Pillow Block/Bearing Housing 116664919
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-111. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-111. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116664919
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BKF20G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details