ABB AB Pillow Block/Bearing Housing P2B-BASO-100

Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-100. FREE 2 YEAR RADWELL WARRANTY
Description
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 73904631 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
73904631
Pillow Block/Bearing Housing 73904631
PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-100. FREE 2 YEAR RADWELL WARRANTY

PLAIN BEARING, 2-BOLT PILLOW BLOCK HOUSING, CAST IRON,P2B-BASO-100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 73904631
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details