ABB AB Pillow Block/Bearing Housing P2B-8C-008

Description
PILLOW BLOCK, BALL BEARING, 1/8 IN BORE, 1/2 IN INNER DIAMETER, 7500 RPM, CAST IRON HOUSING, POWDER COATED, STEEL, SET SCREW, 2-BOLT, DUALGUARD SEALS / FLINGERS. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, BALL BEARING, 1/8 IN BORE, 1/2 IN INNER DIAMETER, 7500 RPM, CAST IRON HOUSING, POWDER COATED, STEEL, SET SCREW, 2-BOLT, DUALGUARD SEALS / FLINGERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 210998538 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
210998538
Pillow Block/Bearing Housing 210998538
PILLOW BLOCK, BALL BEARING, 1/8 IN BORE, 1/2 IN INNER DIAMETER, 7500 RPM, CAST IRON HOUSING, POWDER COATED, STEEL, SET SCREW, 2-BOLT, DUALGUARD SEALS / FLINGERS. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, BALL BEARING, 1/8 IN BORE, 1/2 IN INNER DIAMETER, 7500 RPM, CAST IRON HOUSING, POWDER COATED, STEEL, SET SCREW, 2-BOLT, DUALGUARD SEALS / FLINGERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 210998538
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details