ABB AB Plg 3In Black Poly Abb - Thomas & Betts P258LT

Description
PLG 3IN BLACK POLY
Description
PLG 3IN BLACK POLY

Suppliers

Company
Product
Description
Supplier Links
Plg 3In Black Poly Abb - Thomas & Betts - 30T3650 - Newark, An Avnet Company
Chicago, IL, United States
Plg 3In Black Poly Abb - Thomas & Betts
30T3650
Plg 3In Black Poly Abb - Thomas & Betts 30T3650
PLG 3IN BLACK POLY

PLG 3IN BLACK POLY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30T3650
Product Name Plg 3In Black Poly Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details