ABB AB Servo Motor P-45-0005

Description
DISCONTINUED BY MANUFACTURER,AC SERVOMOTOR, 0.53 KW , 4000 RPM, 1.47 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,AC SERVOMOTOR, 0.53 KW , 4000 RPM, 1.47 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 106002545 - Radwell International
Willingboro, NJ, United States
Servo Motor
106002545
Servo Motor 106002545
DISCONTINUED BY MANUFACTURER,AC SERVOMOTOR, 0.53 KW , 4000 RPM, 1.47 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,AC SERVOMOTOR, 0.53 KW , 4000 RPM, 1.47 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 106002545
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details