ABB Process Automation Division Switch,disconnector,4P,80A; Contact Current Ac Max Abb OT80F4N2

Description
SWITCH,DISCONNECTOR, 4P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:80A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes
Datasheet
Description
SWITCH,DISCONNECTOR, 4P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:80A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,disconnector,4P,80A; Contact Current Ac Max Abb - 91R1404 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,4P,80A; Contact Current Ac Max Abb
91R1404
Switch,disconnector,4P,80A; Contact Current Ac Max Abb 91R1404
SWITCH,DISCONNECTOR, 4P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:80A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,4P,80A; Contact Current AC Max:80A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:80A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1404
Product Name Switch,disconnector,4P,80A; Contact Current Ac Max Abb
Current Rating 80.0 amps
Unlock Full Specs
to access all available technical data

Similar Products