ABB Process Automation Division Switch Disconnector, 3P, 80A, 415Vac Rohs Compliant Abb OT80F3C

Description
SWITCH DISCONNECTOR, 3P, 80A, 415VAC ROHS COMPLIANT: YES
Description
SWITCH DISCONNECTOR, 3P, 80A, 415VAC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Switch Disconnector, 3P, 80A, 415Vac Rohs Compliant Abb - 64AJ4641 - Newark, An Avnet Company
Chicago, IL, United States
Switch Disconnector, 3P, 80A, 415Vac Rohs Compliant Abb
64AJ4641
Switch Disconnector, 3P, 80A, 415Vac Rohs Compliant Abb 64AJ4641
SWITCH DISCONNECTOR, 3P, 80A, 415VAC ROHS COMPLIANT: YES

SWITCH DISCONNECTOR, 3P, 80A, 415VAC ROHS COMPLIANT: YES

Supplier's Site
Change Over Switch, 3Pole, 80A, 415Vac; No. Of Poles Abb - 63Y2716 - Newark, An Avnet Company
Chicago, IL, United States
Change Over Switch, 3Pole, 80A, 415Vac; No. Of Poles Abb
63Y2716
Change Over Switch, 3Pole, 80A, 415Vac; No. Of Poles Abb 63Y2716
CHANGE OVER SWITCH, 3POLE, 80A, 415VAC; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:80A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Floor Mount

CHANGE OVER SWITCH, 3POLE, 80A, 415VAC; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:80A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Floor Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64AJ4641
Product Name Switch Disconnector, 3P, 80A, 415Vac Rohs Compliant Abb
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details