ABB Process Automation Division Disconnector Switch, 3, 750, 80A; No. Of Poles Abb OT80F3

Description
DISCONNECTOR SWITCH, 3, 750, 80A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:80A; Product Range:OT Series RoHS Compliant: Yes
Description
DISCONNECTOR SWITCH, 3, 750, 80A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:80A; Product Range:OT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OT80F3 Disconnector Switch is a 3-pole, front-operated, base-mounted switch designed for DIN-rail mounting. It has a rated operational current of 80 A across multiple voltage ratings, including 380-415 V, 500 V, and 690 V. The switch is non-fusible and features protected clamp terminals, although the handle and shaft are not included. It complies with IEC 60947-3, UL 508, and CSA C22.2 No. 14 standards, ensuring reliability in various applications. The switch has a rated insulation voltage of 750 V and a rated impulse withstand voltage of 8 kV. It supports cable cross-sections from 1.5 to 35 mm² and has a tightening torque of 2 N¬?m. The product is RoHS compliant and has a pollution degree of 3. Its dimensions are 52.5 mm in width, 91.5 mm in height, and 72.5 mm in depth, with a net weight of 0.25 kg. This switch is suitable for applications requiring a robust and reliable disconnection solution.

Datasheet Summary
Powered by GS/AI

The OT80F3 Disconnector Switch is a 3-pole, front-operated, base-mounted switch designed for DIN-rail mounting. It has a rated operational current of 80 A across multiple voltage ratings, including 380-415 V, 500 V, and 690 V. The switch is non-fusible and features protected clamp terminals, although the handle and shaft are not included. It complies with IEC 60947-3, UL 508, and CSA C22.2 No. 14 standards, ensuring reliability in various applications. The switch has a rated insulation voltage of 750 V and a rated impulse withstand voltage of 8 kV. It supports cable cross-sections from 1.5 to 35 mm² and has a tightening torque of 2 N¬?m. The product is RoHS compliant and has a pollution degree of 3. Its dimensions are 52.5 mm in width, 91.5 mm in height, and 72.5 mm in depth, with a net weight of 0.25 kg. This switch is suitable for applications requiring a robust and reliable disconnection solution.

Suppliers

Company
Product
Description
Supplier Links
Disconnector Switch, 3, 750, 80A; No. Of Poles Abb - 91R1403 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Switch, 3, 750, 80A; No. Of Poles Abb
91R1403
Disconnector Switch, 3, 750, 80A; No. Of Poles Abb 91R1403
DISCONNECTOR SWITCH, 3, 750, 80A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:80A; Product Range:OT Series RoHS Compliant: Yes

DISCONNECTOR SWITCH, 3, 750, 80A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:80A; Product Range:OT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1403
Product Name Disconnector Switch, 3, 750, 80A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers