ABB Process Automation Division Switch,disconnector,4P,63A; Contact Current Ac Max Abb OT63F4N2

Description
SWITCH,DISCONNECTOR, 4P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:63A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes
Datasheet
Description
SWITCH,DISCONNECTOR, 4P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:63A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,disconnector,4P,63A; Contact Current Ac Max Abb - 91R1400 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,4P,63A; Contact Current Ac Max Abb
91R1400
Switch,disconnector,4P,63A; Contact Current Ac Max Abb 91R1400
SWITCH,DISCONNECTOR, 4P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:63A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,4P,63A; Contact Current AC Max:63A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:63A; External Depth:64mm; External Length / Height:73mm; External Width:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1400
Product Name Switch,disconnector,4P,63A; Contact Current Ac Max Abb
Current Rating 63.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers