ABB Process Automation Division Disconnector Switch, 3, 750, 63A; No. Of Poles Abb OT63F3

Description
DISCONNECTOR SWITCH, 3, 750, 63A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:63A; Product Range:OT Series RoHS Compliant: Yes
Datasheet
Description
DISCONNECTOR SWITCH, 3, 750, 63A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:63A; Product Range:OT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnector Switch, 3, 750, 63A; No. Of Poles Abb - 91R1399 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Switch, 3, 750, 63A; No. Of Poles Abb
91R1399
Disconnector Switch, 3, 750, 63A; No. Of Poles Abb 91R1399
DISCONNECTOR SWITCH, 3, 750, 63A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:63A; Product Range:OT Series RoHS Compliant: Yes

DISCONNECTOR SWITCH, 3, 750, 63A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:63A; Product Range:OT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Load Break Switch, 3 Pole, 750V, 63A; No. Of Poles Abb - 63Y2700 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 750V, 63A; No. Of Poles Abb
63Y2700
Load Break Switch, 3 Pole, 750V, 63A; No. Of Poles Abb 63Y2700
LOAD BREAK SWITCH, 3 POLE, 750V, 63A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:63A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 750V, 63A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:63A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1399
Product Name Disconnector Switch, 3, 750, 63A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers