ABB Process Automation Division Load Break Switch, 3 Pole, 750V, 60A; No. Of Poles Abb OT60F3

Description
LOAD BREAK SWITCH, 3 POLE, 750V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:60A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes
Description
LOAD BREAK SWITCH, 3 POLE, 750V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:60A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 750V, 60A; No. Of Poles Abb - 63Y2667 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 750V, 60A; No. Of Poles Abb
63Y2667
Load Break Switch, 3 Pole, 750V, 60A; No. Of Poles Abb 63Y2667
LOAD BREAK SWITCH, 3 POLE, 750V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:60A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 750V, 60A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:60A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2667
Product Name Load Break Switch, 3 Pole, 750V, 60A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products