ABB Process Automation Division Load Break Switch, 3 Pole, 750V, 40A; No. Of Poles Abb OT40FT3

Description
LOAD BREAK SWITCH, 3 POLE, 750V, 40A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 750V, 40A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 750V, 40A; No. Of Poles Abb - 63Y2624 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 750V, 40A; No. Of Poles Abb
63Y2624
Load Break Switch, 3 Pole, 750V, 40A; No. Of Poles Abb 63Y2624
LOAD BREAK SWITCH, 3 POLE, 750V, 40A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 750V, 40A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,disconnector,3P,40A; Contact Current Ac Max Abb - 91R1393 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,3P,40A; Contact Current Ac Max Abb
91R1393
Switch,disconnector,3P,40A; Contact Current Ac Max Abb 91R1393
SWITCH,DISCONNECTOR, 3P,40A; Contact Current AC Max:40A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:40A; External Depth:52mm; External Length / Height:54mm; External Width:35mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,3P,40A; Contact Current AC Max:40A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:40A; External Depth:52mm; External Length / Height:54mm; External Width:35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 63Y2624 91R1393
Product Name Load Break Switch, 3 Pole, 750V, 40A; No. Of Poles Abb Switch,disconnector,3P,40A; Contact Current Ac Max Abb
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details