ABB Process Automation Division Switch Load Break, 40A, 750V; No. Of Poles Abb OT40F6

Description
SWITCH LOAD BREAK, 40A, 750V; No. of Poles:6 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Surface Mount
Datasheet
Description
SWITCH LOAD BREAK, 40A, 750V; No. of Poles:6 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Load Break, 40A, 750V; No. Of Poles Abb - 63Y2635 - Newark, An Avnet Company
Chicago, IL, United States
Switch Load Break, 40A, 750V; No. Of Poles Abb
63Y2635
Switch Load Break, 40A, 750V; No. Of Poles Abb 63Y2635
SWITCH LOAD BREAK, 40A, 750V; No. of Poles:6 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Surface Mount

SWITCH LOAD BREAK, 40A, 750V; No. of Poles:6 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:40A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2635
Product Name Switch Load Break, 40A, 750V; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details