ABB Process Automation Division Switch,disconnector,4P,40A; Contact Current Ac Max Abb OT40F4N2

Description
SWITCH,DISCONNECTOR, 4P,40A; Contact Current AC Max:40A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:40A; External Depth:45mm; External Length / Height:56mm; External Width:48mm RoHS Compliant: Yes
Datasheet
Description
SWITCH,DISCONNECTOR, 4P,40A; Contact Current AC Max:40A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:40A; External Depth:45mm; External Length / Height:56mm; External Width:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,disconnector,4P,40A; Contact Current Ac Max Abb - 91R1396 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,4P,40A; Contact Current Ac Max Abb
91R1396
Switch,disconnector,4P,40A; Contact Current Ac Max Abb 91R1396
SWITCH,DISCONNECTOR, 4P,40A; Contact Current AC Max:40A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:40A; External Depth:45mm; External Length / Height:56mm; External Width:48mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,4P,40A; Contact Current AC Max:40A; Contact Voltage AC Max:750V; No. of Poles:4 Pole; Product Range:OT Series; Current Rating:40A; External Depth:45mm; External Length / Height:56mm; External Width:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1396
Product Name Switch,disconnector,4P,40A; Contact Current Ac Max Abb
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details