ABB AB DISCONNECT NON-FUSIBLE SWITCH, 3P, 40A,UL508 OT40F3

Description
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.
Description
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.

Suppliers

Company
Product
Description
Supplier Links
DISCONNECT NON-FUSIBLE SWITCH, 3P, 40A,UL508 - 70094251 - Allied Electronics, Inc.
Fort Worth, TX, USA
DISCONNECT NON-FUSIBLE SWITCH, 3P, 40A,UL508
70094251
DISCONNECT NON-FUSIBLE SWITCH, 3P, 40A,UL508 70094251
ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.

ABB's non-fusible disconnect switches are designed to offer maximum versatility to meet specific customer requirements. All sizes are compact, heavy duty, 600 Volt disconnect switches. The basic construction provides flexibility, safety, and high performance in an extremely compact size.

Supplier's Site
Disconnect Switch - 11236885 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
11236885
Disconnect Switch 11236885
DISCONNECT SWITCH, 40AMP, 3P, 600VAC, PANEL DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONNECT SWITCH, 40AMP, 3P, 600VAC, PANEL DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Disconnect Switch -  - Radwell International
Willingboro, NJ, United States
Disconnect Switch
Disconnect Switch
ASEA BROWN BOVERI Panel Accessories OT40F3

ASEA BROWN BOVERI Panel Accessories OT40F3

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number 70094251 11236885
Product Name DISCONNECT NON-FUSIBLE SWITCH, 3P, 40A,UL508 Disconnect Switch Disconnect Switch
Current Rating 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM316UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 1494H-CN3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 60 amps
View Details
Isolator Switches - 150102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details