ABB Process Automation Division Load Break Switch, 3 Pole, 1Kv, 400A; No. Of Poles Abb OT400U03

Description
LOAD BREAK SWITCH, 3 POLE, 1KV, 400A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:400A; IP / NEMA Rating:IP00; Switch Disconnector Terminal Style:Lug Terminal; Product Range:OT Series RoHS Compliant: Yes
Description
LOAD BREAK SWITCH, 3 POLE, 1KV, 400A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:400A; IP / NEMA Rating:IP00; Switch Disconnector Terminal Style:Lug Terminal; Product Range:OT Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Load Break Switch, 3 Pole, 1Kv, 400A, identified as OT400U03, is a front-operated, base-mounted non-fusible disconnect switch designed for low voltage applications. It features a maximum operating voltage of 1000 V and an ampere rating of 400 A, making it suitable for various electrical systems. The switch is equipped with lug terminals and has a rated short-time withstand current of 15 kA for 1 second. It complies with IEC 60947-3 and UL 98 / CSA C22.2 standards, ensuring reliability and safety in operation. The product does not include a handle and shaft, but a terminal bolt kit is provided. Its dimensions are 221 mm in width, 220 mm in height, and 85 mm in depth, with a net weight of 3.06 kg. The switch is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Load Break Switch, 3 Pole, 1Kv, 400A, identified as OT400U03, is a front-operated, base-mounted non-fusible disconnect switch designed for low voltage applications. It features a maximum operating voltage of 1000 V and an ampere rating of 400 A, making it suitable for various electrical systems. The switch is equipped with lug terminals and has a rated short-time withstand current of 15 kA for 1 second. It complies with IEC 60947-3 and UL 98 / CSA C22.2 standards, ensuring reliability and safety in operation. The product does not include a handle and shaft, but a terminal bolt kit is provided. Its dimensions are 221 mm in width, 220 mm in height, and 85 mm in depth, with a net weight of 3.06 kg. The switch is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 1Kv, 400A; No. Of Poles Abb - 63Y2646 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 1Kv, 400A; No. Of Poles Abb
63Y2646
Load Break Switch, 3 Pole, 1Kv, 400A; No. Of Poles Abb 63Y2646
LOAD BREAK SWITCH, 3 POLE, 1KV, 400A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:400A; IP / NEMA Rating:IP00; Switch Disconnector Terminal Style:Lug Terminal; Product Range:OT Series RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 1KV, 400A; No. of Poles:3 Pole; Contact Voltage AC Max:1kV; Contact Current AC Max:400A; IP / NEMA Rating:IP00; Switch Disconnector Terminal Style:Lug Terminal; Product Range:OT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2646
Product Name Load Break Switch, 3 Pole, 1Kv, 400A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products