ABB Process Automation Division Load Break Switch, 3 Pole, 750V, 30A; No. Of Poles Abb OT30F3

Description
LOAD BREAK SWITCH, 3 POLE, 750V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:30A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes
Description
LOAD BREAK SWITCH, 3 POLE, 750V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:30A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Load Break Switch, 3 Pole, 750V, 30A (part number 63Y2611) is a switch-disconnector designed for front operation and base mounting, suitable for DIN rail installation. It features screw terminals and is rated for a maximum operating voltage of 750V and a current rating of 30A. The switch complies with IEC 60947-3 and UL 98 / CSA C22.2 NO.4 standards, ensuring reliability in various applications. The device has a rated impulse withstand voltage of 8 kV and a dielectric test voltage of 6000 V. It is RoHS compliant and has a pollution degree classification of 3. The switch does not include a handle or shaft, which must be purchased separately.

Datasheet Summary
Powered by GS/AI

The Load Break Switch, 3 Pole, 750V, 30A (part number 63Y2611) is a switch-disconnector designed for front operation and base mounting, suitable for DIN rail installation. It features screw terminals and is rated for a maximum operating voltage of 750V and a current rating of 30A. The switch complies with IEC 60947-3 and UL 98 / CSA C22.2 NO.4 standards, ensuring reliability in various applications. The device has a rated impulse withstand voltage of 8 kV and a dielectric test voltage of 6000 V. It is RoHS compliant and has a pollution degree classification of 3. The switch does not include a handle or shaft, which must be purchased separately.

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 750V, 30A; No. Of Poles Abb - 63Y2611 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 750V, 30A; No. Of Poles Abb
63Y2611
Load Break Switch, 3 Pole, 750V, 30A; No. Of Poles Abb 63Y2611
LOAD BREAK SWITCH, 3 POLE, 750V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:30A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 750V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:30A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2611
Product Name Load Break Switch, 3 Pole, 750V, 30A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products