ABB Process Automation Division Load Break Switch, 3 Pole, 25A, 750V; No. Of Poles Abb OT25FT3

Description
LOAD BREAK SWITCH, 3 POLE, 25A, 750V; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:25A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 25A, 750V; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:25A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 25A, 750V; No. Of Poles Abb - 63Y2589 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 25A, 750V; No. Of Poles Abb
63Y2589
Load Break Switch, 3 Pole, 25A, 750V; No. Of Poles Abb 63Y2589
LOAD BREAK SWITCH, 3 POLE, 25A, 750V; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:25A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 25A, 750V; No. of Poles:3 Pole; Contact Voltage AC Max:750V; Contact Current AC Max:25A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Door Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2589
Product Name Load Break Switch, 3 Pole, 25A, 750V; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details