ABB Process Automation Division Switch,disconnector,3P,16A; Contact Current Ac Max Abb OT16FT3

Description
SWITCH,DISCONNECTOR, 3P,16A; Contact Current AC Max:16A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:16A; External Depth:52mm; External Length / Height:54mm; External Width:35mm RoHS Compliant: Yes
Datasheet
Description
SWITCH,DISCONNECTOR, 3P,16A; Contact Current AC Max:16A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:16A; External Depth:52mm; External Length / Height:54mm; External Width:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,disconnector,3P,16A; Contact Current Ac Max Abb - 91R1385 - Newark, An Avnet Company
Chicago, IL, United States
Switch,disconnector,3P,16A; Contact Current Ac Max Abb
91R1385
Switch,disconnector,3P,16A; Contact Current Ac Max Abb 91R1385
SWITCH,DISCONNECTOR, 3P,16A; Contact Current AC Max:16A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:16A; External Depth:52mm; External Length / Height:54mm; External Width:35mm RoHS Compliant: Yes

SWITCH,DISCONNECTOR,3P,16A; Contact Current AC Max:16A; Contact Voltage AC Max:750V; No. of Poles:3 Pole; Product Range:OT Series; Current Rating:16A; External Depth:52mm; External Length / Height:54mm; External Width:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R1385
Product Name Switch,disconnector,3P,16A; Contact Current Ac Max Abb
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 1006568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details