ABB Process Automation Division Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb OS30FAJ12

Description
LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb - 63Y2127 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb
63Y2127
Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb 63Y2127
LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 600V, 30A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2127
Product Name Load Break Switch, 3 Pole, 600V, 30A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products