ABB Process Automation Division Load Break Switch, 3 Pole, 600V, 100A; No. Of Poles Abb OS100GJ03

Description
LOAD BREAK SWITCH, 3 POLE, 600V, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Approvals / Standards:IEC 60947-3 RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3 POLE, 600V, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Approvals / Standards:IEC 60947-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3 Pole, 600V, 100A; No. Of Poles Abb - 63Y2078 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3 Pole, 600V, 100A; No. Of Poles Abb
63Y2078
Load Break Switch, 3 Pole, 600V, 100A; No. Of Poles Abb 63Y2078
LOAD BREAK SWITCH, 3 POLE, 600V, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Approvals / Standards:IEC 60947-3 RoHS Compliant: Yes

LOAD BREAK SWITCH, 3 POLE, 600V, 100A; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:Lug Terminal; Approvals / Standards:IEC 60947-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63Y2078
Product Name Load Break Switch, 3 Pole, 600V, 100A; No. Of Poles Abb
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers