ABB Inc. Fusible Disconnect Switches OS Series

Description
Manual operated switch fuses Designed for extreme conditions OS switch fuses from 20 to 1250 Amperes have been designed for superior level of protection even in the most demanding applications. Reduced testing and design costs Tested type 2 co-ordination tables for motor protection are available. This enables a fast and easy selection of motor control devices. Save installation time and cost Thanks to a modular structure the mechanism and poles can be located according to installation requirements. The length of the shaft is adjustable. Optimal use of space OS switch fuses are compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OS switches are the optimal solution for motor protection. They can be installed next to transformers in heavy industry.
Description
Manual operated switch fuses Designed for extreme conditions OS switch fuses from 20 to 1250 Amperes have been designed for superior level of protection even in the most demanding applications. Reduced testing and design costs Tested type 2 co-ordination tables for motor protection are available. This enables a fast and easy selection of motor control devices. Save installation time and cost Thanks to a modular structure the mechanism and poles can be located according to installation requirements. The length of the shaft is adjustable. Optimal use of space OS switch fuses are compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OS switches are the optimal solution for motor protection. They can be installed next to transformers in heavy industry.

Suppliers

Company
Product
Description
Supplier Links
Fusible Disconnect Switches - OS Series - ABB Inc.
Memphis, TN, United States
Fusible Disconnect Switches
OS Series
Fusible Disconnect Switches OS Series
Manual operated switch fuses Designed for extreme conditions OS switch fuses from 20 to 1250 Amperes have been designed for superior level of protection even in the most demanding applications. Reduced testing and design costs Tested type 2 co-ordination tables for motor protection are available. This enables a fast and easy selection of motor control devices. Save installation time and cost Thanks to a modular structure the mechanism and poles can be located according to installation requirements. The length of the shaft is adjustable. Optimal use of space OS switch fuses are compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OS switches are the optimal solution for motor protection. They can be installed next to transformers in heavy industry.

Manual operated switch fuses

Designed for extreme conditions

OS switch fuses from 20 to 1250 Amperes have been designed for superior level of protection even in the most demanding applications.

  • Reduced testing and design costs
    Tested type 2 co-ordination tables for motor protection are available. This enables a fast and easy selection of motor control devices.
  • Save installation time and cost
    Thanks to a modular structure the mechanism and poles can be located according to installation requirements. The length of the shaft is adjustable.
  • Optimal use of space
    OS switch fuses are compact, allowing installation in smaller enclosures.
  • High performance and reliability
    The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OS switches are the optimal solution for motor protection. They can be installed next to transformers in heavy industry.
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Disconnect Switches
Product Number OS Series
Product Name Fusible Disconnect Switches
Type Fusible
Power AC; DC
Mounting Style DIN
Current Rating 400 to 1200 amps
Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
Isolator Switches - 2013479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details