ABB Process Automation Division Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb ONU1EPB

Description
ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Description
ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb - 47AC9658 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb
47AC9658
Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb 47AC9658
ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9658
Product Name Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881162 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details