ABB Process Automation Division Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb ONA4EPB

Description
ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Description
ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb - 47AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb
47AC9657
Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb 47AC9657
ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 10A, 500VAC, SCREW; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:500V; Product Range:ON Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9657
Product Name Rotary Switch, 10A, 500Vac, Screw; No. Of Switch Positions Abb
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details